RS Components, Ltd. 257105

Description
Time delay prevents intermittent switching. Adjustment by potentiometer Controller Type = Switch Sensor Type = Daylight Voltage Rating = 220 V Mount Type = Surface Range = 15 - 20 m, Adjustable Power Consumption = 7W Time Delay = 30 s Length = 90.8 mm Series = 565 07 S Current Rating = 10 A
Request a Quote
Description
Time delay prevents intermittent switching. Adjustment by potentiometer Controller Type = Switch Sensor Type = Daylight Voltage Rating = 220 V Mount Type = Surface Range = 15 - 20 m, Adjustable Power Consumption = 7W Time Delay = 30 s Length = 90.8 mm Series = 565 07 S Current Rating = 10 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 257105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Time delay prevents intermittent switching. Adjustment by potentiometer Controller Type = Switch Sensor Type = Daylight Voltage Rating = 220 V Mount Type = Surface Range = 15 - 20 m, Adjustable Power Consumption = 7W Time Delay = 30 s Length = 90.8 mm Series = 565 07 S Current Rating = 10 A

Time delay prevents intermittent switching. Adjustment by potentiometer
Controller Type = Switch
Sensor Type = Daylight
Voltage Rating = 220 V
Mount Type = Surface
Range = 15 - 20 m, Adjustable
Power Consumption = 7W
Time Delay = 30 s
Length = 90.8 mm
Series = 565 07 S
Current Rating = 10 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lighting Controls
Product Number 257105
Controller Type Manual On/Off; Daylight Sensor; Switch
Unlock Full Specs
to access all available technical data

Similar Products

 - 1223226 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 405199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type PC Prismatic Controller
View Details
 - 743016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Sensor Switch
Voltage 208-230/240V; 277 VAC 60 Hz; 220 - 270 V ac
Mounting Wall/Ceiling
View Details
 - 8524576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 220 - 240 V ac
View Details