RS Components, Ltd. 6973002

Description
ECOdrives are highly integrated, enclosed and easy to configure constant current driver/controllers for high-brightness, indoor LED lighting applications. ECOdrives can be integrated in a network or used as standalone devices. ShowMaster allows you to upload show sequences for use in standalone mode. Create and manage your own sequences using the TOOLbox (sold separately) and freely available PC software. ECOdrive will power 200mA – 500mA (15W), 200mA – 1050mA (30W) and 200mA – 1.4A (45W) high brightness LEDs . Operating supply voltage range 12V – 32Vdc. 3 button user interface with display. DMX and LEDSync compatible allowing 15-bit dimming and colour control and bidirectional communication for driver configuration and temperature read-out. 30W and 40W have an onboard thermal interface for NTC. Single current source, will run 4 LED groups. Compact form factor 153x50x23mm . Low EMI, High power efficiency of up to 95%. Ambient temperature range -20 → 50°C. LEDcode compatible. Spring cage connectors Modes = Colour Control, DMX, Show Number of Channels = 4 Maximum Supply Voltage = 32V dc Series = ECOdrive Minimum Supply Voltage = 12V dc
Request a Quote
Description
ECOdrives are highly integrated, enclosed and easy to configure constant current driver/controllers for high-brightness, indoor LED lighting applications. ECOdrives can be integrated in a network or used as standalone devices. ShowMaster allows you to upload show sequences for use in standalone mode. Create and manage your own sequences using the TOOLbox (sold separately) and freely available PC software. ECOdrive will power 200mA – 500mA (15W), 200mA – 1050mA (30W) and 200mA – 1.4A (45W) high brightness LEDs . Operating supply voltage range 12V – 32Vdc. 3 button user interface with display. DMX and LEDSync compatible allowing 15-bit dimming and colour control and bidirectional communication for driver configuration and temperature read-out. 30W and 40W have an onboard thermal interface for NTC. Single current source, will run 4 LED groups. Compact form factor 153x50x23mm . Low EMI, High power efficiency of up to 95%. Ambient temperature range -20 → 50°C. LEDcode compatible. Spring cage connectors Modes = Colour Control, DMX, Show Number of Channels = 4 Maximum Supply Voltage = 32V dc Series = ECOdrive Minimum Supply Voltage = 12V dc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6973002 - RS Components, Ltd.
Corby, Northants, United Kingdom
ECOdrives are highly integrated, enclosed and easy to configure constant current driver/controllers for high-brightness, indoor LED lighting applications. ECOdrives can be integrated in a network or used as standalone devices. ShowMaster allows you to upload show sequences for use in standalone mode. Create and manage your own sequences using the TOOLbox (sold separately) and freely available PC software. ECOdrive will power 200mA – 500mA (15W), 200mA – 1050mA (30W) and 200mA – 1.4A (45W) high brightness LEDs . Operating supply voltage range 12V – 32Vdc. 3 button user interface with display. DMX and LEDSync compatible allowing 15-bit dimming and colour control and bidirectional communication for driver configuration and temperature read-out. 30W and 40W have an onboard thermal interface for NTC. Single current source, will run 4 LED groups. Compact form factor 153x50x23mm . Low EMI, High power efficiency of up to 95%. Ambient temperature range -20 → 50°C. LEDcode compatible. Spring cage connectors Modes = Colour Control, DMX, Show Number of Channels = 4 Maximum Supply Voltage = 32V dc Series = ECOdrive Minimum Supply Voltage = 12V dc

ECOdrives are highly integrated, enclosed and easy to configure constant current driver/controllers for high-brightness, indoor LED lighting applications. ECOdrives can be integrated in a network or used as standalone devices. ShowMaster allows you to upload show sequences for use in standalone mode. Create and manage your own sequences using the TOOLbox (sold separately) and freely available PC software.
ECOdrive will power 200mA – 500mA (15W), 200mA – 1050mA (30W) and 200mA – 1.4A (45W) high brightness LEDs . Operating supply voltage range 12V – 32Vdc. 3 button user interface with display. DMX and LEDSync compatible allowing 15-bit dimming and colour control and bidirectional communication for driver configuration and temperature read-out. 30W and 40W have an onboard thermal interface for NTC. Single current source, will run 4 LED groups. Compact form factor 153x50x23mm . Low EMI, High power efficiency of up to 95%. Ambient temperature range -20 → 50°C. LEDcode compatible. Spring cage connectors
Modes = Colour Control, DMX, Show
Number of Channels = 4
Maximum Supply Voltage = 32V dc
Series = ECOdrive
Minimum Supply Voltage = 12V dc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lighting Controls
Product Number 6973002
Voltage 24 VDC; 32V dc, 12V dc
Unlock Full Specs
to access all available technical data

Similar Products

 - 1385677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 230 - 240 V ac
Number of lamps 1
View Details
 - 6973011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 24 VDC; 32V dc, 12V dc
Number of lamps 4
View Details
 - 8281046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; Corridor Function, Security Lighting Controller
Voltage 208-230/240V; 220 - 240 V ac
Mounting Wall/Ceiling
View Details
 - 7118561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; Detector
Voltage 208-230/240V; 230 V ac
Mounting Wall/Ceiling
View Details