RS Components, Ltd. Metal Bars & Metal Rods 794120

Description
ALUMINIUM 7075 RO BAR 25.4MM X 609MM
Request a Quote
Description
ALUMINIUM 7075 RO BAR 25.4MM X 609MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Bars & Metal Rods - 794120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Metal Bars & Metal Rods
794120
Metal Bars & Metal Rods 794120
ALUMINIUM 7075 RO BAR 25.4MM X 609MM

ALUMINIUM 7075 RO BAR 25.4MM X 609MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Metal Shapes and Stock
Product Number 794120
Product Name Metal Bars & Metal Rods
Type Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Metal Sheets - 783240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum
Thickness 0.1772 inch (4.5 mm)
Width / OD 11.81 inch (300 mm)
View Details
Metal Sheets - 793341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Copper
Width / OD 19.69 inch (500 mm)
Length 19.69 inch (500 mm)
View Details
Metal Bars & Metal Rods - 7866015 - RS Components, Ltd.
Specs
Shape / Form Round Bar or Rod Stock; Bar Stock
Width / OD 0.3150 inch (8 mm)
Length 11.81 inch (300 mm)
View Details
Metal Sheets - 559123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0394 inch (1 mm)
Width / OD 11.81 inch (300 mm)
Length 19.69 inch (500 mm)
View Details