RS Components, Ltd.
Metal Bars & Metal Rods
7866015
Description
MSM Rod 8mm L300mm
Request a Quote
Email Supplier
Description
MSM Rod 8mm L300mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
7866015 |
|
Product Name
|
Metal Bars & Metal Rods |
|
Shape / Form
|
Round Bar or Rod Stock; Bar Stock
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape / Form
Bar Stock
Width / OD
0.3937 inch (10 mm)
Length
12.99 inch (330 mm)
View Details
Shape / Form
Round Bar or Rod Stock; Bar Stock
Specifications
303s31
Width / OD
0.4724 inch (12 mm)
View Details
Thickness
0.0197 inch (0.5000 mm)
Width / OD
11.81 inch (300 mm)
Length
19.69 inch (500 mm)
View Details
Thickness
0.0039 inch (0.1000 mm)
Width / OD
12.01 inch (305 mm)
Length
39.37 inch (1000 mm)
View Details