RS Components, Ltd. 7877829

Description
K thermocouples with KNS Head of 310 stainless steel. Sheath is very flexible and suitable for many applications Insulated hot junction. Probe temperature range -40º C to + 1100º. Maximum temperature of head is 170º. Cast aluminium finish, screw type lid with chain. IP67 rated Thermocouple Type = K Probe Length = 300mm Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +1100°C Termination Type = Cable Standards Met = IEC
Request a Quote
Description
K thermocouples with KNS Head of 310 stainless steel. Sheath is very flexible and suitable for many applications Insulated hot junction. Probe temperature range -40º C to + 1100º. Maximum temperature of head is 170º. Cast aluminium finish, screw type lid with chain. IP67 rated Thermocouple Type = K Probe Length = 300mm Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +1100°C Termination Type = Cable Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7877829 - RS Components, Ltd.
Corby, Northants, United Kingdom
K thermocouples with KNS Head of 310 stainless steel. Sheath is very flexible and suitable for many applications Insulated hot junction. Probe temperature range -40º C to + 1100º. Maximum temperature of head is 170º. Cast aluminium finish, screw type lid with chain. IP67 rated Thermocouple Type = K Probe Length = 300mm Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +1100°C Termination Type = Cable Standards Met = IEC

K thermocouples with KNS Head of 310 stainless steel. Sheath is very flexible and suitable for many applications
Insulated hot junction. Probe temperature range -40º C to + 1100º. Maximum temperature of head is 170º. Cast aluminium finish, screw type lid with chain. IP67 rated
Thermocouple Type = K
Probe Length = 300mm
Probe Diameter = 6mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -100°C
Maximum Temperature Sensed = +1100°C
Termination Type = Cable
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 7877829
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 8240512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 1104467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 7877728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 1236317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details