Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL SHAPES AND STOCK
RS COMPONENTS, LTD.
783236 -- METAL SHEETS
RS Components, Ltd.
Metal Sheets
783236
Description
ALU SHEET 2014 500MM X 300MM X 101.6MM
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
ALU SHEET 2014 500MM X 300MM X 101.6MM
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Metal Sheets
783236
Metal Sheets
783236
ALU SHEET 2014 500MM X 300MM X 101.6MM
ALU SHEET 2014 500MM X 300MM X 101.6MM
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Metal Shapes and Stock
Product Number
783236
Product Name
Metal Sheets
Thickness
4 inch (102 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Metal Angle
1368748
Specs
Type
Aluminum
Shape / Form
Angle
Specifications
T6
View Details
RS Components, Ltd.
Metal Sheets
7702961
Specs
Thickness
0.0394 inch (1 mm)
Width / OD
11.81 inch (300 mm)
Length
11.81 inch (300 mm)
View Details
RS Components, Ltd.
Metal Angle
681700
Specs
Type
Aluminum
Shape / Form
Angle
Specifications
He9tf
View Details
RS Components, Ltd.
Metal Bars & Metal Rods
4243475
Specs
Shape / Form
Bar Stock
Width / OD
0.9843 inch (25 mm)
Length
39.37 inch (1000 mm)
View Details