RS Components, Ltd.
Metal Sheets
7702961
Description
RS PRO 17174 Metal Sheet
Request a Quote
Email Supplier
Description
RS PRO 17174 Metal Sheet
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
7702961 |
|
Product Name
|
Metal Sheets |
|
Thickness
|
0.0394 inch (1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Thickness
0.0039 inch (0.1000 mm)
Width / OD
12.01 inch (305 mm)
Length
39.37 inch (1000 mm)
View Details
Shape / Form
Angle
Specifications
T6
Thickness
0.1969 inch (5 mm)
View Details
Shape / Form
Bar Stock
Specifications
316
Width / OD
0.4724 inch (12 mm)
View Details