RS Components, Ltd. Belt Pulleys 7784812

Description
MXL Plastic Pulley teeth 12, bore 3mm
Request a Quote
Description
MXL Plastic Pulley teeth 12, bore 3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 7784812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
7784812
Belt Pulleys 7784812
MXL Plastic Pulley teeth 12, bore 3mm

MXL Plastic Pulley teeth 12, bore 3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 7784812
Product Name Belt Pulleys
Pitch Type 2.032mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 1465384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 18
View Details
Belt Pulleys - 183518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 95.5 mm (3.76 inch)
View Details
Belt Pulleys - 2864597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.5mm
Material Aluminum; Aluminium
Teeth 36
View Details
Belt Pulleys - 183085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 112 mm (4.39 inch)
View Details