RS Components, Ltd.
Belt Pulleys
184820
Description
PB PULLEY 5M-09MM 44T
Request a Quote
Email Supplier
Description
PB PULLEY 5M-09MM 44T
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Timing Pulleys (metric) |
|
Product Number
|
184820 |
|
Product Name
|
Belt Pulleys |
|
Pitch Type
|
5mm
|
|
Material
|
Aluminum; Aluminium
|
|
Teeth
|
44
|
|
Belt Width
|
9 mm (0.3543 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Cast iron, steel
Cast iron, steel
Teeth
3
Pulley Diameter
85.5 mm (3.37 inch)
View Details
Pitch Type
5mm
Material
Aluminum; Aluminium
Aluminium
Teeth
10
View Details
Pitch Type
5mm
Material
Aluminum; Aluminium
Teeth
16
View Details