RS Components, Ltd. 7773247

Description
Thanks to their progressive absorption, these VP bobbin mount end stops can be used in a wide range of applications to prevent over-loading and shocks. They have been made from natural rubber and are available in a variety of hardnesses. Female Thread. Natural Rubber. Zinc Plated Steel End Section. Progressive Absorption Type = Female Only Compression Load = 4.3daN Compression Deflection = 3mm Thread Size = M5 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 16mm Overall Height = 15mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C
Request a Quote
Description
Thanks to their progressive absorption, these VP bobbin mount end stops can be used in a wide range of applications to prevent over-loading and shocks. They have been made from natural rubber and are available in a variety of hardnesses. Female Thread. Natural Rubber. Zinc Plated Steel End Section. Progressive Absorption Type = Female Only Compression Load = 4.3daN Compression Deflection = 3mm Thread Size = M5 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 16mm Overall Height = 15mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7773247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thanks to their progressive absorption, these VP bobbin mount end stops can be used in a wide range of applications to prevent over-loading and shocks. They have been made from natural rubber and are available in a variety of hardnesses. Female Thread. Natural Rubber. Zinc Plated Steel End Section. Progressive Absorption Type = Female Only Compression Load = 4.3daN Compression Deflection = 3mm Thread Size = M5 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 16mm Overall Height = 15mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C

Thanks to their progressive absorption, these VP bobbin mount end stops can be used in a wide range of applications to prevent over-loading and shocks. They have been made from natural rubber and are available in a variety of hardnesses.
Female Thread. Natural Rubber. Zinc Plated Steel End Section. Progressive Absorption
Type = Female Only
Compression Load = 4.3daN
Compression Deflection = 3mm
Thread Size = M5
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 16mm
Overall Height = 15mm
Maximum Operating Temperature = +100°C
Minimum Operating Temperature = -45°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 7773247
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 2372082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.18 inch (30 mm)
View Details
 - 1263946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 0.7087 inch (18 mm)
View Details
 - 8112328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 1.34 inch (34 mm)
View Details
 - 8112366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.09 inch (53 mm)
View Details