RS Components, Ltd. 7773231

Description
Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version Type = Male Only Compression Load = 93.2daN Compression Deflection = 4.2mm Thread Size = M10 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 50mm Overall Height = 46mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C
Request a Quote
Description
Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version Type = Male Only Compression Load = 93.2daN Compression Deflection = 4.2mm Thread Size = M10 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 50mm Overall Height = 46mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7773231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version Type = Male Only Compression Load = 93.2daN Compression Deflection = 4.2mm Thread Size = M10 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 50mm Overall Height = 46mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C

Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version
Type = Male Only
Compression Load = 93.2daN
Compression Deflection = 4.2mm
Thread Size = M10
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 50mm
Overall Height = 46mm
Maximum Operating Temperature = +100°C
Minimum Operating Temperature = -45°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 7773231
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 2983008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 1.38 inch (35 mm)
View Details
 - 1265947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.5906 inch (15 mm)
View Details
 - 1263966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.9843 inch (25 mm)
View Details
 - 7773162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 1.1 inch (28 mm)
View Details