RS Components, Ltd. 7773222

Description
Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version Type = Male Only Compression Load = 32.4daN Compression Deflection = 1.6mm Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 20mm Overall Height = 26mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C
Request a Quote
Description
Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version Type = Male Only Compression Load = 32.4daN Compression Deflection = 1.6mm Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 20mm Overall Height = 26mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7773222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version Type = Male Only Compression Load = 32.4daN Compression Deflection = 1.6mm Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 20mm Overall Height = 26mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C

Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version
Type = Male Only
Compression Load = 32.4daN
Compression Deflection = 1.6mm
Thread Size = M6
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 20mm
Overall Height = 26mm
Maximum Operating Temperature = +100°C
Minimum Operating Temperature = -45°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 7773222
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 1.26 inch (32 mm)
View Details
 - 7426853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.97 inch (50 mm)
View Details
 - 1265934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.97 inch (50 mm)
View Details
 - 2983020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.5906 inch (15 mm)
View Details