RS Components, Ltd. 7773162

Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 23.5daN Compression Deflection = 1.6mm Thread Size = M4 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 15mm Overall Height = 28mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C
Request a Quote
Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 23.5daN Compression Deflection = 1.6mm Thread Size = M4 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 15mm Overall Height = 28mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7773162 - RS Components, Ltd.
Corby, Northants, United Kingdom
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 23.5daN Compression Deflection = 1.6mm Thread Size = M4 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 15mm Overall Height = 28mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C

VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application.
Male Thread On Each End
Type = Male to Male
Compression Load = 23.5daN
Compression Deflection = 1.6mm
Thread Size = M4
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 15mm
Overall Height = 28mm
Maximum Operating Temperature = +100°C
Minimum Operating Temperature = -45°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 7773162
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 7773193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 2.68 inch (68 mm)
View Details
 - 1264923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M3
Length 0.1969 inch (5 mm)
View Details
 - 1265931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.57 inch (40 mm)
View Details
 - 1264269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.38 inch (35 mm)
View Details