RS Components, Ltd. 7734781

Description
The Oslon Square 1+ PowerStar series of LED arrays, from Intelligent LED Solutions, feature 1 Oslon SSL Square ThinGan (UX:3) LED. Utilising Osram’s latest power chip technology they remain efficient when driven at currents of up to 1000mA, additionally a low thermal resistance of 7 K/W ensures cool running and a highly efficient product. Oslon Square 1+ PowerStars are compact, powerful LED light sources built on aluminium substrates for optimal thermal management. Pre-wired with 200mm wires for ease of use, Oslon Square 1+ PowerStar LED arrays are suitable for a wide range of applications including: general lighting, decorative lighting, task lighting, spot lighting, downlighters, retail lighting and entertainment lighting. Oslon Square 1+ PowerStar LED arrays contain 1 Oslon SSL Square LED with integral 120° silicon resin lens. Up to 100,000 Hour lifetime to 70% of original brightness. PowerStar LED arrays can be linked together to produce longer chains. Current range 100 to 1,000mA. Mounting holes using M3 screws allows easy installation. PowerStar size (L x W x H): 20mm x 20mm x 3.85mm. Pre-wired with 200mm connecting wires. See datasheet for suitable heat sinks, power supplies and secondary lenses and reflectors Number of LEDs = 1 LED Colours = White Colour Temperature = 5700K Typical Luminous Flux = 310 lm Constant Voltage or Constant Current = Constant Current Series = OSLON Square 1+ PowerStar
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7734781 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Oslon Square 1+ PowerStar series of LED arrays, from Intelligent LED Solutions, feature 1 Oslon SSL Square ThinGan (UX:3) LED. Utilising Osram’s latest power chip technology they remain efficient when driven at currents of up to 1000mA, additionally a low thermal resistance of 7 K/W ensures cool running and a highly efficient product. Oslon Square 1+ PowerStars are compact, powerful LED light sources built on aluminium substrates for optimal thermal management. Pre-wired with 200mm wires for ease of use, Oslon Square 1+ PowerStar LED arrays are suitable for a wide range of applications including: general lighting, decorative lighting, task lighting, spot lighting, downlighters, retail lighting and entertainment lighting. Oslon Square 1+ PowerStar LED arrays contain 1 Oslon SSL Square LED with integral 120° silicon resin lens. Up to 100,000 Hour lifetime to 70% of original brightness. PowerStar LED arrays can be linked together to produce longer chains. Current range 100 to 1,000mA. Mounting holes using M3 screws allows easy installation. PowerStar size (L x W x H): 20mm x 20mm x 3.85mm. Pre-wired with 200mm connecting wires. See datasheet for suitable heat sinks, power supplies and secondary lenses and reflectors Number of LEDs = 1 LED Colours = White Colour Temperature = 5700K Typical Luminous Flux = 310 lm Constant Voltage or Constant Current = Constant Current Series = OSLON Square 1+ PowerStar

The Oslon Square 1+ PowerStar series of LED arrays, from Intelligent LED Solutions, feature 1 Oslon SSL Square ThinGan (UX:3) LED. Utilising Osram’s latest power chip technology they remain efficient when driven at currents of up to 1000mA, additionally a low thermal resistance of 7 K/W ensures cool running and a highly efficient product. Oslon Square 1+ PowerStars are compact, powerful LED light sources built on aluminium substrates for optimal thermal management. Pre-wired with 200mm wires for ease of use, Oslon Square 1+ PowerStar LED arrays are suitable for a wide range of applications including: general lighting, decorative lighting, task lighting, spot lighting, downlighters, retail lighting and entertainment lighting.
Oslon Square 1+ PowerStar LED arrays contain 1 Oslon SSL Square LED with integral 120° silicon resin lens. Up to 100,000 Hour lifetime to 70% of original brightness. PowerStar LED arrays can be linked together to produce longer chains. Current range 100 to 1,000mA. Mounting holes using M3 screws allows easy installation. PowerStar size (L x W x H): 20mm x 20mm x 3.85mm. Pre-wired with 200mm connecting wires. See datasheet for suitable heat sinks, power supplies and secondary lenses and reflectors
Number of LEDs = 1
LED Colours = White
Colour Temperature = 5700K
Typical Luminous Flux = 310 lm
Constant Voltage or Constant Current = Constant Current
Series = OSLON Square 1+ PowerStar

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 7734781
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

 - 1359764 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Viewing Angle 75 degrees
View Details
 - 7732919 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.95mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
 - 7734870 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Color Temperature 5700 K
Array Array
View Details
 - 7734965 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 9
View Details