- Trained on our vast library of engineering resources.

RS Components, Ltd. 7734870

Description
The Oslon Square 4+ PowerStar series of LED arrays, from Intelligent LED Solutions, feature 4 Oslon SSL Square ThinGan (UX:3) LEDs. Utilising Osram’s latest power chip technology, they remain cool at drive currents of up to 1000mA, additionally a low thermal resistance of 7 K/W ensures cool running and a highly efficient product. Oslon Square 4+ PowerStars are compact, powerful LED light sources built on aluminium substrates for optimal thermal management. Pre-wired with 200mm wires for ease of use, Oslon Square 4+ PowerStar LED arrays are suitable for a wide range of applications including: general lighting, decorative lighting, task lighting, spot lighting, downlighters, retail lighting and entertainment lighting. Oslon Square 4+ PowerStars contain 4 Oslon SSL Square LEDs with integral 120° silicone resin lenses. Up to 100,000 hour lifetime to 70% of original brightness. Current range 100 to 1,000mA. Mounting holes for M3 screws allow easy installation. PowerStar size (L x W x H): 20mm x 20mm x 3.85mm. Pre-wired with 200mm connecting wires. PowerStars can be linked together to produce longer chains. See datasheet for suitable heat sinks, power supplies and secondary lenses and reflectors Number of LEDs = 4 LED Colours = White Colour Temperature = 5700K Typical Luminous Flux = 1240 lm Constant Voltage or Constant Current = Constant Current Series = OSLON Square 4+ PowerStar
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7734870 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Oslon Square 4+ PowerStar series of LED arrays, from Intelligent LED Solutions, feature 4 Oslon SSL Square ThinGan (UX:3) LEDs. Utilising Osram’s latest power chip technology, they remain cool at drive currents of up to 1000mA, additionally a low thermal resistance of 7 K/W ensures cool running and a highly efficient product. Oslon Square 4+ PowerStars are compact, powerful LED light sources built on aluminium substrates for optimal thermal management. Pre-wired with 200mm wires for ease of use, Oslon Square 4+ PowerStar LED arrays are suitable for a wide range of applications including: general lighting, decorative lighting, task lighting, spot lighting, downlighters, retail lighting and entertainment lighting. Oslon Square 4+ PowerStars contain 4 Oslon SSL Square LEDs with integral 120° silicone resin lenses. Up to 100,000 hour lifetime to 70% of original brightness. Current range 100 to 1,000mA. Mounting holes for M3 screws allow easy installation. PowerStar size (L x W x H): 20mm x 20mm x 3.85mm. Pre-wired with 200mm connecting wires. PowerStars can be linked together to produce longer chains. See datasheet for suitable heat sinks, power supplies and secondary lenses and reflectors Number of LEDs = 4 LED Colours = White Colour Temperature = 5700K Typical Luminous Flux = 1240 lm Constant Voltage or Constant Current = Constant Current Series = OSLON Square 4+ PowerStar

The Oslon Square 4+ PowerStar series of LED arrays, from Intelligent LED Solutions, feature 4 Oslon SSL Square ThinGan (UX:3) LEDs. Utilising Osram’s latest power chip technology, they remain cool at drive currents of up to 1000mA, additionally a low thermal resistance of 7 K/W ensures cool running and a highly efficient product. Oslon Square 4+ PowerStars are compact, powerful LED light sources built on aluminium substrates for optimal thermal management. Pre-wired with 200mm wires for ease of use, Oslon Square 4+ PowerStar LED arrays are suitable for a wide range of applications including: general lighting, decorative lighting, task lighting, spot lighting, downlighters, retail lighting and entertainment lighting.
Oslon Square 4+ PowerStars contain 4 Oslon SSL Square LEDs with integral 120° silicone resin lenses. Up to 100,000 hour lifetime to 70% of original brightness. Current range 100 to 1,000mA. Mounting holes for M3 screws allow easy installation. PowerStar size (L x W x H): 20mm x 20mm x 3.85mm. Pre-wired with 200mm connecting wires. PowerStars can be linked together to produce longer chains. See datasheet for suitable heat sinks, power supplies and secondary lenses and reflectors
Number of LEDs = 4
LED Colours = White
Colour Temperature = 5700K
Typical Luminous Flux = 1240 lm
Constant Voltage or Constant Current = Constant Current
Series = OSLON Square 4+ PowerStar

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 7734870
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

 - 1359764 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Viewing Angle 75 degrees
View Details
 - 7732883 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
 - 1225180 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Color Temperature 2700 K
Array Array
View Details
 - 7732886 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details