- Trained on our vast library of engineering resources.

RS Components, Ltd. 7125566

Description
A functional replacement for the Osram OSTAR®, each Dragon1 PowerStar uses one Osram Golden Dragon Plus LED to produce outstanding brightness and luminance. PowerStars, from Intelligent LED Solutions (ILS), are powerful and compact LED light sources built on laminated substrates for optimum thermal management. The Dragon1 Powerstars family come in a wide range of colour options with a viewing angle of 170°. Suitable applications include, effect lighting, decorative lighting, special lights, spot lighting, architectural lights and retail/entertainment lighting. Contains one Osram Golden Dragon Plus LED. PowerStars can be linked together to produce longer chains. Lifetime: Up to 100,000 Hours to 70% of original brightness. Current range 100 to 1000mA. Dimensions (L x W x H): 20x20x4.25mm. Mounting holes using M3 screws allow easy installation. Secondary lens can be fitted. Operation with Osram Optotronic® power supplies, or any other constant current power supply. Applications include: Decorative Lighting, Spot Lighting, Retail and Entertainment Lighting Number of LEDs = 1 LED Colours = Yellow Typical Luminous Flux = 71 lm Outer Diameter = 20mm Base Material = Aluminium Constant Voltage or Constant Current = Constant Current Series = Dragon1 PowerStar
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7125566 - RS Components, Ltd.
Corby, Northants, United Kingdom
A functional replacement for the Osram OSTAR®, each Dragon1 PowerStar uses one Osram Golden Dragon Plus LED to produce outstanding brightness and luminance. PowerStars, from Intelligent LED Solutions (ILS), are powerful and compact LED light sources built on laminated substrates for optimum thermal management. The Dragon1 Powerstars family come in a wide range of colour options with a viewing angle of 170°. Suitable applications include, effect lighting, decorative lighting, special lights, spot lighting, architectural lights and retail/entertainment lighting. Contains one Osram Golden Dragon Plus LED. PowerStars can be linked together to produce longer chains. Lifetime: Up to 100,000 Hours to 70% of original brightness. Current range 100 to 1000mA. Dimensions (L x W x H): 20x20x4.25mm. Mounting holes using M3 screws allow easy installation. Secondary lens can be fitted. Operation with Osram Optotronic® power supplies, or any other constant current power supply. Applications include: Decorative Lighting, Spot Lighting, Retail and Entertainment Lighting Number of LEDs = 1 LED Colours = Yellow Typical Luminous Flux = 71 lm Outer Diameter = 20mm Base Material = Aluminium Constant Voltage or Constant Current = Constant Current Series = Dragon1 PowerStar

A functional replacement for the Osram OSTAR®, each Dragon1 PowerStar uses one Osram Golden Dragon Plus LED to produce outstanding brightness and luminance. PowerStars, from Intelligent LED Solutions (ILS), are powerful and compact LED light sources built on laminated substrates for optimum thermal management. The Dragon1 Powerstars family come in a wide range of colour options with a viewing angle of 170°. Suitable applications include, effect lighting, decorative lighting, special lights, spot lighting, architectural lights and retail/entertainment lighting.
Contains one Osram Golden Dragon Plus LED. PowerStars can be linked together to produce longer chains. Lifetime: Up to 100,000 Hours to 70% of original brightness. Current range 100 to 1000mA. Dimensions (L x W x H): 20x20x4.25mm. Mounting holes using M3 screws allow easy installation. Secondary lens can be fitted. Operation with Osram Optotronic® power supplies, or any other constant current power supply. Applications include: Decorative Lighting, Spot Lighting, Retail and Entertainment Lighting
Number of LEDs = 1
LED Colours = Yellow
Typical Luminous Flux = 71 lm
Outer Diameter = 20mm
Base Material = Aluminium
Constant Voltage or Constant Current = Constant Current
Series = Dragon1 PowerStar

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 7125566
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

 - 2284913 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 46 degrees
View Details
 - 7734999 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.95mm
LED Type White; White
Color Temperature 3000 K
View Details
 - 7125538 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Color Temperature 6500 K
Array Array
View Details
 - 7732870 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Blue; Blue
Array Array
View Details