RS Components, Ltd. Shielding Sheets 7720316

Description
Conductive carbon-silicone sheet 1.5mm
Request a Quote
Description
Conductive carbon-silicone sheet 1.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielding Sheets - 7720316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shielding Sheets
7720316
Shielding Sheets 7720316
Conductive carbon-silicone sheet 1.5mm

Conductive carbon-silicone sheet 1.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 7720316
Product Name Shielding Sheets
Form / Shape Sheet or Film
Chemical System Carbon silicone; Silicone
Thickness 0.0591 inch (1.5 mm)
Width / O.D. 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.1575 inch (4 mm)
View Details
Plastic Sheets - 824503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pmma
Thickness 0.0984 inch (2.5 mm)
View Details
Plastic Sheets - 2377734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Peek
Thickness 0.7874 inch (20 mm)
View Details
Plastic Rods - 1974283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 1.02 inch (25.8 mm)
View Details