RS Components, Ltd. Shielding Sheets 7720293

Description
EMC gasket strip wires in silicone 1.5mm
Request a Quote
Description
EMC gasket strip wires in silicone 1.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielding Sheets - 7720293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shielding Sheets
7720293
Shielding Sheets 7720293
EMC gasket strip wires in silicone 1.5mm

EMC gasket strip wires in silicone 1.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 7720293
Product Name Shielding Sheets
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0591 inch (1.5 mm)
Width / O.D. 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 3346472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Petg
Thickness 0.1575 inch (4 mm)
View Details
Plastic Sheets - 4386386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pvc
Thickness 0.7874 inch (20 mm)
View Details
Rubber Sheets - 7336703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene; Polyethylene
Thickness 0.1181 inch (3 mm)
View Details
Plastic Sheets - 4386370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pvc
Thickness 0.0394 inch (1 mm)
View Details