RS Components, Ltd. Plastic Rods 771847

Description
RS PRO 771-847
Request a Quote
Description
RS PRO 771-847
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 771847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
771847
Plastic Rods 771847
RS PRO 771-847

RS PRO 771-847

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 771847
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 557735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Polyamide
Thickness 0.7874 inch (20 mm)
View Details
Plastic Rods - 3136326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polypropylene; Polypropylene
Width / O.D. 1.97 inch (50 mm)
View Details
Rubber Sheets - 205529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.1181 inch (3 mm)
View Details
Plastic Rods - 2970175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 0.7874 inch (20 mm)
View Details