Very small size. Very fast response time. Stable performance over life. Extremely low capacitance. High insulation resistance
Series = EHV
Suppressor Type = 2 Electrode Arrester
Maximum Surge Current = 10kA
DC Spark Over Voltage = 75V
Impulse Spark Over Voltage = <700 V@ 1 kV/μs
Mounting Type = Axial
Dimensions = 8 (Dia.) x 6.05mm
Length = 6.05mm
Maximum Operating Temperature = +90°C
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Gas Discharge Tubes (GDT) |
Product Number | 7710010 |
Operating Temperature | -40 to 90 C (-40 to 194 F) |