RS Components, Ltd. Plastic Rods 137613

Description
RS PRO 137613 Polyethylene PE Rod
Request a Quote
Description
RS PRO 137613 Polyethylene PE Rod
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 137613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
137613
Plastic Rods 137613
RS PRO 137613 Polyethylene PE Rod

RS PRO 137613 Polyethylene PE Rod

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 137613
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 2577215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 0.6299 inch (16 mm)
View Details
Rubber Sheets - 205438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0591 inch (1.5 mm)
View Details
Plastic Rods - 1853350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Glass reinforced plastic
Width / O.D. 2.36 inch (60 mm)
View Details
Rubber Sheets - 291889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Rubber
Thickness 0.1181 inch (3 mm)
View Details