RS Components, Ltd. HDMI Cables 7684191

Description
RS PRO CLB-H19M-FX2-1FT-LED G HDMI Cable
Request a Quote
Description
RS PRO CLB-H19M-FX2-1FT-LED G HDMI Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 7684191 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
7684191
HDMI Cables 7684191
RS PRO CLB-H19M-FX2-1FT-LED G HDMI Cable

RS PRO CLB-H19M-FX2-1FT-LEDG HDMI Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 7684191
Product Name HDMI Cables
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 7863123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1765743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 22.97 ft (70 dm)
Connector Type Hdmi
View Details
HDMI Cables - 2369116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS
View Details
Audio Cable - 2887345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Type Flat Cable
Cable Length 328 ft (1000 dm)
View Details