RS Components, Ltd. HDMI Cables 2369116

Description
3mtr HDMI M - Micro HDMI M HS+E Cable
Request a Quote
Description
3mtr HDMI M - Micro HDMI M HS+E Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2369116 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2369116
HDMI Cables 2369116
3mtr HDMI M - Micro HDMI M HS+E Cable

3mtr HDMI M - Micro HDMI M HS+E Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2369116
Product Name HDMI Cables
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1765744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 0.4265 ft (1.3 dm)
Connector Type Hdmi
View Details
HDMI Cables - 1861661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Video
Cable Length 3.28 ft (10 dm)
Connector Type Hdmi
View Details
HDMI Cables - 1828508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 9.84 ft (30 dm)
Connector Type Hdmi
View Details
HDMI Cables - 2862960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details