RS Components, Ltd. 765690

Description
Body and face protection in extreme climates. In addition to a trace taped heated modular standpipe, this shower provides an eyebath and facewash fountain. Like others in the range, there is no constant temperature warm water, cool water being more suitable for soothing affected areas of the skin and reducing the risk of chemical absorption. The spray nozzle is self-draining to prevent build up of bacteria. 20° water temperature. Separate modular construction for economic packing and shipping costs. Easy to assemble and maintain. 2.0 bar G minimum pressure. Stainless steel shower material Eyewash = Yes Facewash = Yes Shower = Yes Mount Type = Floor Temperature Type = Heated Wash Type = Fountain Minimum Pressure = 2barg Water Temperature = 20°C
Request a Quote
Description
Body and face protection in extreme climates. In addition to a trace taped heated modular standpipe, this shower provides an eyebath and facewash fountain. Like others in the range, there is no constant temperature warm water, cool water being more suitable for soothing affected areas of the skin and reducing the risk of chemical absorption. The spray nozzle is self-draining to prevent build up of bacteria. 20° water temperature. Separate modular construction for economic packing and shipping costs. Easy to assemble and maintain. 2.0 bar G minimum pressure. Stainless steel shower material Eyewash = Yes Facewash = Yes Shower = Yes Mount Type = Floor Temperature Type = Heated Wash Type = Fountain Minimum Pressure = 2barg Water Temperature = 20°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 765690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Body and face protection in extreme climates. In addition to a trace taped heated modular standpipe, this shower provides an eyebath and facewash fountain. Like others in the range, there is no constant temperature warm water, cool water being more suitable for soothing affected areas of the skin and reducing the risk of chemical absorption. The spray nozzle is self-draining to prevent build up of bacteria. 20° water temperature. Separate modular construction for economic packing and shipping costs. Easy to assemble and maintain. 2.0 bar G minimum pressure. Stainless steel shower material Eyewash = Yes Facewash = Yes Shower = Yes Mount Type = Floor Temperature Type = Heated Wash Type = Fountain Minimum Pressure = 2barg Water Temperature = 20°C

Body and face protection in extreme climates. In addition to a trace taped heated modular standpipe, this shower provides an eyebath and facewash fountain. Like others in the range, there is no constant temperature warm water, cool water being more suitable for soothing affected areas of the skin and reducing the risk of chemical absorption. The spray nozzle is self-draining to prevent build up of bacteria.
20° water temperature. Separate modular construction for economic packing and shipping costs. Easy to assemble and maintain. 2.0 bar G minimum pressure. Stainless steel shower material
Eyewash = Yes
Facewash = Yes
Shower = Yes
Mount Type = Floor
Temperature Type = Heated
Wash Type = Fountain
Minimum Pressure = 2barg
Water Temperature = 20°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shower and Eye Washing Stations
Product Number 765690
Type Eye Wash; Face Wash; Drench Shower
Unlock Full Specs
to access all available technical data

Similar Products

 - 763492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Eye Wash; Face Wash
Mounting Wall Mount
View Details
 - 765628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Eye Wash
Mounting Wall Mount
View Details
 - 763486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Eye Wash; Face Wash; Drench Shower
Mounting Wall Mount
View Details
 - 765678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Eye Wash; Face Wash; Drench Shower
Mounting Wall Mount
View Details