Linear Actuator MAX 1A stroke 300mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | 7643452 |
| Product Name | Electric Linear Actuators |
| Actuation Type | Electrical |
| Stroke or X-Axis Travel | 11.81 inch (300 mm) |
| Rated Speed | 0.2756 in/sec (0.4200 m/min) |