RS Components, Ltd. Conduit Fittings 761952

Description
Cutterwell & Co Ltd PIB20W
Request a Quote
Description
Cutterwell & Co Ltd PIB20W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 761952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
761952
Conduit Fittings 761952
Cutterwell & Co Ltd PIB20W

Cutterwell & Co Ltd PIB20W

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 761952
Product Name Conduit Fittings
Size 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 606125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit Fittings - 8725952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 2149570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 761993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Nylon; Polyvinyl Chloride
View Details