RS Components, Ltd. 7531769

Description
Schutzinger 63A terminal post panel mount connectors with 4mm diameter test socket. The POL 631 series terminal post panel mount connectors are available in a range of colours, feature a single pole and are utilised for the transmission and testing of voltages and currents , part of the Shutzinger 㘠4mm Programme range. Undetachable toggle head. 63A current capacity. 3mm max. panel thickness Colour = Blue Hole Diameter = 4mm Current Rating = 63A Thread Size = M6 x 0.75 Voltage Rating = 1kV Insulated = Yes Maximum Panel Thickness = 3mm Height Above Panel = 29mm
Request a Quote
Description
Schutzinger 63A terminal post panel mount connectors with 4mm diameter test socket. The POL 631 series terminal post panel mount connectors are available in a range of colours, feature a single pole and are utilised for the transmission and testing of voltages and currents , part of the Shutzinger 㘠4mm Programme range. Undetachable toggle head. 63A current capacity. 3mm max. panel thickness Colour = Blue Hole Diameter = 4mm Current Rating = 63A Thread Size = M6 x 0.75 Voltage Rating = 1kV Insulated = Yes Maximum Panel Thickness = 3mm Height Above Panel = 29mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7531769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schutzinger 63A terminal post panel mount connectors with 4mm diameter test socket. The POL 631 series terminal post panel mount connectors are available in a range of colours, feature a single pole and are utilised for the transmission and testing of voltages and currents , part of the Shutzinger 㘠4mm Programme range. Undetachable toggle head. 63A current capacity. 3mm max. panel thickness Colour = Blue Hole Diameter = 4mm Current Rating = 63A Thread Size = M6 x 0.75 Voltage Rating = 1kV Insulated = Yes Maximum Panel Thickness = 3mm Height Above Panel = 29mm

Schutzinger 63A terminal post panel mount connectors with 4mm diameter test socket. The POL 631 series terminal post panel mount connectors are available in a range of colours, feature a single pole and are utilised for the transmission and testing of voltages and currents , part of the Shutzinger Ø 4mm Programme range.
Undetachable toggle head. 63A current capacity. 3mm max. panel thickness
Colour = Blue
Hole Diameter = 4mm
Current Rating = 63A
Thread Size = M6 x 0.75
Voltage Rating = 1kV
Insulated = Yes
Maximum Panel Thickness = 3mm
Height Above Panel = 29mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Test Points
Product Number 7531769
Rated Current 63 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 6348639 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6457907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 10 amps
View Details
 - 3549081 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 444781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 30 amps
View Details