RS Components, Ltd. Plastic Sheets 752650

Description
RS PRO 752650 Plastic Sheet
Request a Quote
Description
RS PRO 752650 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 752650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
752650
Plastic Sheets 752650
RS PRO 752650 Plastic Sheet

RS PRO 752650 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 752650
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 1034062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Thickness 0.2362 inch (6 mm)
View Details
Rubber Sheets - 205472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0197 inch (0.5000 mm)
View Details
Rubber Sheets - 205500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.3150 inch (8 mm)
View Details
Plastic Sheets - 2820250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 1.57 inch (40 mm)
View Details