RS Components, Ltd. DC Motors 2887596

Description
Micro Motors E192.12.91 DC Motor
Request a Quote
Description
Micro Motors E192.12.91 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2887596 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2887596
DC Motors 2887596
Micro Motors E192.12.91 DC Motor

Micro Motors E192.12.91 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 2887596
Product Name DC Motors
Output Power 0.0273 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8347644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.1 In-lbs (0.1350 kg-cm)
Gear Type Spur; Spur
View Details
DC Motors - 276757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.0500 amps
Shaft Speed 17000 rpm
Length 0.42 inch (11 mm)
View Details
DC Motors - 9013320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Output Power 0.0054 HP
Gear Type Spur; Spur
View Details
DC Motors - 4179661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 4.1 In-lbs (4.7 kg-cm)
Gear Type Planetary; Planetary
View Details