RS Components, Ltd. Plastic Sheets 7481308

Description
RS PRO 4069659 Plastic Sheet
Request a Quote
Description
RS PRO 4069659 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 7481308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
7481308
Plastic Sheets 7481308
RS PRO 4069659 Plastic Sheet

RS PRO 4069659 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 7481308
Product Name Plastic Sheets
Form / Shape Sheet or Film
Chemical System Pc
Thickness 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.1969 inch (5 mm)
View Details
Plastic Rods - 1935351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 3.54 inch (90 mm)
View Details
Plastic Sheets - 139580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.7874 inch (20 mm)
View Details
Plastic Sheets - 374418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Srbf
Thickness 0.1575 inch (4 mm)
View Details