RS Components, Ltd. Plastic Sheets 7481295

Description
RS PRO 3131882 Plastic Sheet
Request a Quote
Description
RS PRO 3131882 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 7481295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
7481295
Plastic Sheets 7481295
RS PRO 3131882 Plastic Sheet

RS PRO 3131882 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 7481295
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 137613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pe-uhmw
Width / O.D. 3.15 inch (80 mm)
View Details
Plastic Sheets - 3257209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.3150 inch (8 mm)
View Details
Plastic Sheets - 2586629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pc
Thickness 0.3150 inch (8 mm)
View Details
Plastic Rods - 2820654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 0.9843 inch (25 mm)
View Details