RS Components, Ltd. Belt Pulleys 745719

Description
Timing pulley,30 teeth 16mm W 5mm pitch
Request a Quote
Description
Timing pulley,30 teeth 16mm W 5mm pitch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 745719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
745719
Belt Pulleys 745719
Timing pulley,30 teeth 16mm W 5mm pitch

Timing pulley,30 teeth 16mm W 5mm pitch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 745719
Product Name Belt Pulleys
Pitch Type 5mm
Material Aluminum; Aluminium
Aluminium
Teeth 30
Belt Width 16 mm (0.6299 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 184432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 156 mm (6.12 inch)
View Details
Belt Pulleys - 2864597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.5mm
Material Aluminum; Aluminium
Teeth 36
View Details
Belt Pulleys - 1465390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 28
View Details
Belt Pulleys - 1465391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 30
View Details