RS Components, Ltd. Belt Pulleys 744980

Description
Timing pulley,18 teeth 10mm W 5mm pitch
Request a Quote
Description
Timing pulley,18 teeth 10mm W 5mm pitch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 744980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
744980
Belt Pulleys 744980
Timing pulley,18 teeth 10mm W 5mm pitch

Timing pulley,18 teeth 10mm W 5mm pitch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 744980
Product Name Belt Pulleys
Pitch Type 5mm
Material Aluminum; Aluminium
Aluminium
Teeth 18
Belt Width 10 mm (0.3937 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 184549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Steel; Steel
Teeth 12
View Details
Belt Pulleys - 184432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 156 mm (6.12 inch)
View Details
Belt Pulleys - 745652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Aluminium
Teeth 32
View Details
Belt Pulleys - 1465400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 14
View Details