RS Components, Ltd. Belt Pulleys 182795

Description
PB TYPE XL 037 24 TOOTH PULLEY
Request a Quote
Description
PB TYPE XL 037 24 TOOTH PULLEY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 182795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
182795
Belt Pulleys 182795
PB TYPE XL 037 24 TOOTH PULLEY

PB TYPE XL 037 24 TOOTH PULLEY

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 182795
Product Name Belt Pulleys
Pitch Type 5.08mm
Material Aluminum; Aluminium
Teeth 24
Belt Width 9.53 mm (0.3752 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 183164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Steel; Steel
Teeth 22
View Details
Belt Pulleys - 7784831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Glass filled pc
Teeth 30
View Details
Belt Pulleys - 2864519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.5mm
Material Aluminum; Aluminium
Teeth 15
View Details
Belt Pulleys - 183530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 89 mm (3.5 inch)
View Details