RS Components, Ltd. 7125601

Description
This range of connection cables from Intelligent LED Solutions (ILS), are designed for use with the Dragon6 and Oslon6 LED strips. They utilise a JST PH type connector for either power input or linking strips. Features of the cables:. For Dragon6 and Oslon6 strips. JST PH Series connectors. Cable length: 300mm. Maximum current: 2A . Temperature range: -25 to +85°C . Withstand voltage: 800Vac/minute . Function = Link For Use With = ILS Dragon6 Strip, ILS Oslon6 Strip Length = 300mm Connector Types = JST PH
Request a Quote
Description
This range of connection cables from Intelligent LED Solutions (ILS), are designed for use with the Dragon6 and Oslon6 LED strips. They utilise a JST PH type connector for either power input or linking strips. Features of the cables:. For Dragon6 and Oslon6 strips. JST PH Series connectors. Cable length: 300mm. Maximum current: 2A . Temperature range: -25 to +85°C . Withstand voltage: 800Vac/minute . Function = Link For Use With = ILS Dragon6 Strip, ILS Oslon6 Strip Length = 300mm Connector Types = JST PH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7125601 - RS Components, Ltd.
Corby, Northants, United Kingdom
This range of connection cables from Intelligent LED Solutions (ILS), are designed for use with the Dragon6 and Oslon6 LED strips. They utilise a JST PH type connector for either power input or linking strips. Features of the cables:. For Dragon6 and Oslon6 strips. JST PH Series connectors. Cable length: 300mm. Maximum current: 2A . Temperature range: -25 to +85°C . Withstand voltage: 800Vac/minute . Function = Link For Use With = ILS Dragon6 Strip, ILS Oslon6 Strip Length = 300mm Connector Types = JST PH

This range of connection cables from Intelligent LED Solutions (ILS), are designed for use with the Dragon6 and Oslon6 LED strips. They utilise a JST PH type connector for either power input or linking strips.
Features of the cables:. For Dragon6 and Oslon6 strips. JST PH Series connectors. Cable length: 300mm. Maximum current: 2A . Temperature range: -25 to +85°C . Withstand voltage: 800Vac/minute .
Function = Link
For Use With = ILS Dragon6 Strip, ILS Oslon6 Strip
Length = 300mm
Connector Types = JST PH

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Power Cords
Product Number 7125601
Unlock Full Specs
to access all available technical data

Similar Products

 - 8288740 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 7125620 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 9221540 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1256928 - RS Components, Ltd.
RS Components, Ltd.
View Details