RS Components, Ltd.
Metal Bars & Metal Rods
734244
Description
RS PRO SMC0295 Metal Bar
Request a Quote
Email Supplier
Description
RS PRO SMC0295 Metal Bar
Request a Quote
Email Supplier
Suppliers
Metal Bars & Metal Rods
734244
Supplier's Site
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
734244 |
|
Product Name
|
Metal Bars & Metal Rods |
|
Width / OD
|
0.9843 inch (25 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Aluminum
Shape / Form
Angle
Specifications
T6
View Details
Width / OD
0.8740 inch (22.2 mm)
Length
39.37 inch (1000 mm)
UTS
70343 psi (485000 KPa)
View Details
Shape / Form
Bar Stock
Specifications
316
Width / OD
0.5512 inch (14 mm)
View Details
Shape / Form
Round Bar or Rod Stock; Bar Stock
Width / OD
0.6250 inch (15.87 mm)
Length
13 inch (330 mm)
View Details