RS Components, Ltd.
Metal Bars & Metal Rods
734243
Description
RS PRO SMC0294 Metal Bar
Request a Quote
Email Supplier
Description
RS PRO SMC0294 Metal Bar
Request a Quote
Email Supplier
Suppliers
Metal Bars & Metal Rods
734243
Supplier's Site
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
734243 |
|
Product Name
|
Metal Bars & Metal Rods |
|
Width / OD
|
0.8740 inch (22.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape / Form
Bar Stock
Width / OD
0.5906 inch (15 mm)
Length
19.69 inch (500 mm)
View Details
Shape / Form
Bar Stock
Thickness
0.3937 inch (10 mm)
Width / OD
0.9843 inch (25 mm)
View Details
Shape / Form
Bar Stock
Thickness
0.1181 inch (3 mm)
Width / OD
2.95 inch (75 mm)
View Details
Shape / Form
Bar Stock
Specifications
316
Width / OD
0.3150 inch (8 mm)
View Details