RS Components, Ltd. HVAC Air Filters 7302867

Description
RS PRO M84-2020 HVAC Air Filter
Request a Quote
Description
RS PRO M84-2020 HVAC Air Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 7302867 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
7302867
HVAC Air Filters 7302867
RS PRO M84-2020 HVAC Air Filter

RS PRO M84-2020 HVAC Air Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 7302867
Product Name HVAC Air Filters
Construction Pleated panel
Unlock Full Specs
to access all available technical data

Similar Products

Fan Filters - 334979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Filter Media; Mat
Media Type Fibre
Length 6.73 inch (171 mm)
View Details
HVAC Air Filters - 7302899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Panel
Media Type Glass fibre
Airflow 1138 SCFM (1935 m³/hr)
View Details
HVAC Air Filters - 7302785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, pet
Airflow 1943 SCFM (3303 m³/hr)
View Details
Fan Filters - 4682785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Exhaust filter
Media Type Synthetic fibre
Length 8.82 inch (224 mm)
View Details