RS Components, Ltd. Pneumatic Filters 1761720

Description
FILTER G2 3/8 20MIC
Request a Quote
Description
FILTER G2 3/8 20MIC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filters - 1761720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Filters
1761720
Pneumatic Filters 1761720
FILTER G2 3/8 20MIC

FILTER G2 3/8 20MIC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 1761720
Product Name Pneumatic Filters
Construction Air filter
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 7302902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Panel
Media Type Glass fibre
Airflow 791 SCFM (1344 m³/hr)
View Details
HVAC Air Filters - 8802425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, synthetic fibre
Airflow 971 SCFM (1650 m³/hr)
View Details
Fan Filters - 283171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan Mounted Filter
Media Type Stainless Steel
Length 2.36 inch (60 mm)
View Details
HVAC Air Filters - 8279605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Sheet
Media Type Pur foam
Height 39.37 inch (1000 mm)
View Details