RS Components, Ltd. HVAC Air Filters 7302827

Description
RS PRO M72-2020 HVAC Air Filter
Request a Quote
Description
RS PRO M72-2020 HVAC Air Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 7302827 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
7302827
HVAC Air Filters 7302827
RS PRO M72-2020 HVAC Air Filter

RS PRO M72-2020 HVAC Air Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 7302827
Product Name HVAC Air Filters
Construction Pleated panel
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 8872834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, synthetic fibre
Airflow 953 SCFM (1620 m³/hr)
View Details
Pneumatic Filters - 299484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 74.15 SCFM (126 m³/hr)
View Details
HVAC Air Filters - 8400681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, polyester
Airflow 955 SCFM (1623 m³/hr)
View Details
HVAC Air Filters - 7302883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 955 SCFM (1623 m³/hr)
View Details