RS Components, Ltd. Hinges 7264074

Description
Stainless steel piano hinge,100 x 100mm
Request a Quote
Description
Stainless steel piano hinge,100 x 100mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 7264074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
7264074
Hinges 7264074
Stainless steel piano hinge,100 x 100mm

Stainless steel piano hinge,100 x 100mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 7264074
Product Name Hinges
Hinge Type Continuous; Piano style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 3.19 inch (81 mm)
Length 2.05 inch (52 mm)
View Details
Hinges - 9174276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 1.02 inch (26 mm)
Length 1.73 inch (44 mm)
View Details
Hinges - 4077284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Stud
Leaf Thickness 0.6299 inch (16 mm)
Length 1.3 inch (33 mm)
View Details
Hinges - 9174548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.76 inch (70 mm)
View Details