RS Components, Ltd. LED Lenses & Reflectors 7140405

Description
7 Cell Cluster Concentrator Optic
Request a Quote
Description
7 Cell Cluster Concentrator Optic
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Lenses & Reflectors - 7140405 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
7140405
LED Lenses & Reflectors 7140405
7 Cell Cluster Concentrator Optic

7 Cell Cluster Concentrator Optic

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category LED Mounts and Lenses
Product Number 7140405
Product Name LED Lenses & Reflectors
LED Hardware LED Lens
Number of LEDs 7
LED Type 39.2 (dia.) x 20.2mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796453 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 18.1 x 10 x 5mm
Lead Length 15 mm (0.5906 inch)
View Details
LED Lenses & Reflectors - 664504 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Lead Length 72 mm (2.83 inch)
View Details
LED Lenses & Reflectors - 7208942 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Number of LEDs 1
LED Type 10.88 x 12.5 x 2.88mm
View Details
LED Array Mounts - 2103061 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Mount
LED Type 314 x 37mm
Lead Length 314 mm (12.36 inch)
View Details