RS Components, Ltd. 7125620

Description
This connection cable from Intelligent LED Solutions (ILS), is designed for use with the Dragon3 Coin LED arrays. It utilises a JST PH type connector for either power input strips. Uses JST PH Series connectors. Cable length: 300mm. Maximum current: 2A . Temperature range: -25 to +85°C . Withstand voltage: 800Vac/minute . Function = Control, Power Supply For Use With = ILS Dragon3 Coin, ILS Oslon3 Coin Length = 300mm Connector Types = JST PH
Request a Quote
Description
This connection cable from Intelligent LED Solutions (ILS), is designed for use with the Dragon3 Coin LED arrays. It utilises a JST PH type connector for either power input strips. Uses JST PH Series connectors. Cable length: 300mm. Maximum current: 2A . Temperature range: -25 to +85°C . Withstand voltage: 800Vac/minute . Function = Control, Power Supply For Use With = ILS Dragon3 Coin, ILS Oslon3 Coin Length = 300mm Connector Types = JST PH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7125620 - RS Components, Ltd.
Corby, Northants, United Kingdom
This connection cable from Intelligent LED Solutions (ILS), is designed for use with the Dragon3 Coin LED arrays. It utilises a JST PH type connector for either power input strips. Uses JST PH Series connectors. Cable length: 300mm. Maximum current: 2A . Temperature range: -25 to +85°C . Withstand voltage: 800Vac/minute . Function = Control, Power Supply For Use With = ILS Dragon3 Coin, ILS Oslon3 Coin Length = 300mm Connector Types = JST PH

This connection cable from Intelligent LED Solutions (ILS), is designed for use with the Dragon3 Coin LED arrays. It utilises a JST PH type connector for either power input strips.
Uses JST PH Series connectors. Cable length: 300mm. Maximum current: 2A . Temperature range: -25 to +85°C . Withstand voltage: 800Vac/minute .
Function = Control, Power Supply
For Use With = ILS Dragon3 Coin, ILS Oslon3 Coin
Length = 300mm
Connector Types = JST PH

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Power Cords
Product Number 7125620
Unlock Full Specs
to access all available technical data

Similar Products

 - 9093672 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1256928 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1256926 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8288740 - RS Components, Ltd.
RS Components, Ltd.
View Details