RS Components, Ltd. 7114796

Description
For automatic control of lighting according to ambient light level - with separate photoelectric sensor. Sensitivity adjustment from 1 to 100 lux. Low energy consumption Lighting Switch Type = Exterior Light Dependent Relay Supply Voltage = 230 V ac Number of Channels = 1 Contact Configuration = SPNO Terminal Type = Screw IP Rating = IP20, IP54 Brightness Range = 1 - 100lux Switch Configuration = SPST-NO
Request a Quote
Description
For automatic control of lighting according to ambient light level - with separate photoelectric sensor. Sensitivity adjustment from 1 to 100 lux. Low energy consumption Lighting Switch Type = Exterior Light Dependent Relay Supply Voltage = 230 V ac Number of Channels = 1 Contact Configuration = SPNO Terminal Type = Screw IP Rating = IP20, IP54 Brightness Range = 1 - 100lux Switch Configuration = SPST-NO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7114796 - RS Components, Ltd.
Corby, Northants, United Kingdom
For automatic control of lighting according to ambient light level - with separate photoelectric sensor. Sensitivity adjustment from 1 to 100 lux. Low energy consumption Lighting Switch Type = Exterior Light Dependent Relay Supply Voltage = 230 V ac Number of Channels = 1 Contact Configuration = SPNO Terminal Type = Screw IP Rating = IP20, IP54 Brightness Range = 1 - 100lux Switch Configuration = SPST-NO

For automatic control of lighting according to ambient light level - with separate photoelectric sensor. Sensitivity adjustment from 1 to 100 lux. Low energy consumption
Lighting Switch Type = Exterior Light Dependent Relay
Supply Voltage = 230 V ac
Number of Channels = 1
Contact Configuration = SPNO
Terminal Type = Screw
IP Rating = IP20, IP54
Brightness Range = 1 - 100lux
Switch Configuration = SPST-NO

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lighting Controls
Product Number 7114796
Controller Type Time Clock Config
Unlock Full Specs
to access all available technical data

Similar Products

 - 7587591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz; 277V ac, 120V ac
Number of lamps 4
View Details
 - 7114803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 230 V ac
Number of lamps 1
View Details
 - 1223226 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6972960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 24 VDC; 28V dc, 12V dc
Number of lamps 4
View Details