RS Components, Ltd. Plastic Sheets 7048188

Description
RS PRO PETG sheet,1250x1250x3mm
Request a Quote
Description
RS PRO PETG sheet,1250x1250x3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 7048188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
7048188
Plastic Sheets 7048188
RS PRO PETG sheet,1250x1250x3mm

RS PRO PETG sheet,1250x1250x3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 7048188
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 139619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 1.57 inch (40 mm)
View Details
Plastic Sheets - 1935474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 1.18 inch (30 mm)
View Details
Rubber Sheets - 7336731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.0591 inch (1.5 mm)
View Details
Plastic Rods - 1847080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 2.76 inch (70 mm)
View Details