RS Components, Ltd. Plastic Sheets 7048175

Description
RS PRO PETG sheet,1250x1250x1mm
Request a Quote
Description
RS PRO PETG sheet,1250x1250x1mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 7048175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
7048175
Plastic Sheets 7048175
RS PRO PETG sheet,1250x1250x1mm

RS PRO PETG sheet,1250x1250x1mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 7048175
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.1575 inch (4 mm)
View Details
Plastic Sheets - 7048191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pvc
Thickness 0.1181 inch (3 mm)
View Details
Plastic Sheets - 2820159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.2362 inch (6 mm)
View Details
Shielding Sheets - 1892300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Aluminium
Thickness 0.0031 inch (0.0800 mm)
View Details