RS Components, Ltd. Rubber Sheets 205420

Description
RS PRO 1059613 Rubber Sheet
Request a Quote
Description
RS PRO 1059613 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 205420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
205420
Rubber Sheets 205420
RS PRO 1059613 Rubber Sheet

RS PRO 1059613 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 205420
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 5063084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural
Thickness 0.2362 inch (6 mm)
View Details
Plastic Sheets - 1970118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Ptfe
Thickness 0.9843 inch (25 mm)
View Details
Rubber Sheets - 8405532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Thickness 0.0591 inch (1.5 mm)
View Details
Rubber Sheets - 2035140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Nitrile
Thickness 0.2362 inch (6 mm)
View Details