RS Components, Ltd. Plastic Sheets 7048157

Description
RS PRO Nylon 66 sht,1000x500x20mm
Request a Quote
Description
RS PRO Nylon 66 sht,1000x500x20mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 7048157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
7048157
Plastic Sheets 7048157
RS PRO Nylon 66 sht,1000x500x20mm

RS PRO Nylon 66 sht,1000x500x20mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 7048157
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 5063214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Thickness 0.1181 inch (3 mm)
View Details
Rubber Sheets - 205562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.1575 inch (4 mm)
View Details
Rubber Sheets - 5063078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural
Thickness 0.0591 inch (1.5 mm)
View Details
Rubber Sheets - 205444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.1181 inch (3 mm)
View Details