RS Components, Ltd. Desktop Enclosures 7043931

Description
Console, Alu-Topline, 184x150x53.2mm
Request a Quote
Description
Console, Alu-Topline, 184x150x53.2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 7043931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
7043931
Desktop Enclosures 7043931
Console, Alu-Topline, 184x150x53.2mm

Console, Alu-Topline, 184x150x53.2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 7043931
Product Name Desktop Enclosures
Type Console Enclosures
Shape Rectangular; Slanted
Length 5.91 inch (150 mm)
Width 7.13 inch (181 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
Desktop Enclosures - 7413428 - RS Components, Ltd.
Specs
Type Console Enclosures
Shape Rectangular
Length 2.94 inch (74.7 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details