The GuardShield Safe 2 safety light curtain is a self-contained safety light curtain in a robust housing with an integrated laser alignment system. The Type 2 Inch designation means that this particular safety light curtain meets a lesser requirement for performance under fault conditions than the GuardShield Type 4 safety light curtains. As a result, the GuardShield Type 2 safety light curtain can only be applied in applications where a formal risk assessment has determined that a Type 2 device is sufficient to meet the level of risk posed by the hazard.
Optically synchronized. Integrated laser alignment system. IP65 enclosure rating. 2 PNP OSSD safety outputs. LED indication. 24Vdc supply voltage. Simple Instalation. Type 2 per IEC 61496, Category 2 device per EN 954-1. cULus and CE Marked for all applicable directives
Range = GuardShield
Series = micro 400
Beam Resolution = 30mm
Component Type = Receiver, Sender
Safety Type = 2
SIL IEC 61508 = 2
PL EN ISO 13849-1 = d
Number of Beams = 64
Protective Height = 960mm
Minimum Scanning Distance = 0m
RS Components, Ltd. | |
---|---|
Product Category | Light Curtains |
Product Number | 7035016 |
Spanning Distance | 0.0 inch (0.0 mm) |